RAPID START TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
8 W WATTAGE
BLACKLIGHT BLUE STYLE
G5 MINIATURE 2-PIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
STARCOAT[R] BRAND
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 0.625 INCH DIA
STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
RAPID START TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
8 W WATTAGE
BLACKLIGHT BLUE STYLE
G5 MINIATURE 2-PIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
STARCOAT[R] BRAND
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 0.625 INCH DIA
STARTING TEMPERATURE 10 DEG C
RAPID START TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
8 W WATTAGE
BLACKLIGHT BLUE STYLE
G5 MINIATURE 2-PIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
STARCOAT[R] BRAND
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 0.625 INCH DIA
STARTING TEMPERATURE 10 DEG C