GE Lighting Straight Tube Fluorescent Lamp F84T12CW/HO-15PK

Description
HIGH OUTPUT RAPID START TYPE 84 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 100 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7700 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
HIGH OUTPUT RAPID START TYPE 84 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 100 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7700 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F84T12CW/HO-15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F84T12CW/HO-15PK
Straight Tube Fluorescent Lamp F84T12CW/HO-15PK
HIGH OUTPUT RAPID START TYPE 84 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 100 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7700 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • HIGH OUTPUT RAPID START TYPE
  • 84 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 100 W WATTAGE
  • COOL WHITE STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 7700 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F84T12CW/HO-15PK
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 100 watts
Rated Average Life 12000 hours
Initial Lumens 7700 lm (613 cp)
Unlock Full Specs
to access all available technical data