GE Lighting Straight Tube Fluorescent Lamp F80W/T5/850/ECO

Description
HIGH OUTPUT RAPID START TYPE 57.1 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 80 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 5000 85 COLOR RENDERING INDEX 6700 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet
Description
HIGH OUTPUT RAPID START TYPE 57.1 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 80 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 5000 85 COLOR RENDERING INDEX 6700 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F80W/T5/850/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F80W/T5/850/ECO
Straight Tube Fluorescent Lamp F80W/T5/850/ECO
HIGH OUTPUT RAPID START TYPE 57.1 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 80 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 5000 85 COLOR RENDERING INDEX 6700 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
  • HIGH OUTPUT RAPID START TYPE
  • 57.1 INCH NOMINAL LENGTH
  • 40 STANDARD PACKAGE
  • 80 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 30000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 5000
  • 85 COLOR RENDERING INDEX
  • 6700 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE -20 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F80W/T5/850/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 80 watts
Rated Average Life 30000 hours
Initial Lumens 6700 lm (534 cp)
Unlock Full Specs
to access all available technical data