GE Lighting Straight Tube Fluorescent Lamp F80W/T5/830/ECO

Description
RAPID START, HIGH EFFICIENCY TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 80 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM
Datasheet
Description
RAPID START, HIGH EFFICIENCY TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 80 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F80W/T5/830/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F80W/T5/830/ECO
Straight Tube Fluorescent Lamp F80W/T5/830/ECO
RAPID START, HIGH EFFICIENCY TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 80 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM
  • RAPID START, HIGH EFFICIENCY TYPE
  • 57.1 INCH NOMINAL LENGTH
  • 40 PER CASE STANDARD PACKAGE
  • 80 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 30000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3000
  • 85 COLOR RENDERING INDEX
  • 7000 LUMEN INITIAL INTENSITY
  • DIAMETER 0.62 INCH
  • TEMPERATURE RATING -20 DEG C
  • MERCURY CONTENT 2.5 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F80W/T5/830/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 80 watts
Rated Average Life 30000 hours
Initial Lumens 7000 lm (558 cp)
Unlock Full Specs
to access all available technical data