F7BX/SPX27/CD -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF7BX/SPX27/CD
Description
5.39 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
7 W WATTAGE
PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
425 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
GE Lighting
Done
Description
5.39 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
7 W WATTAGE
PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
425 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
Datasheet
Datasheet Summary Powered by GS/AI
The GE Compact Fluorescent Lamp F7BX/SPX27/CD features a G23 base and a T4 bulb shape, making it suitable for use in table lamps and enclosed fixtures. It operates at a power rating of 7 watts, providing an initial lumen output of 400 lumens, which is equivalent to a 25-watt incandescent bulb. The lamp has a color temperature of 2700K, producing a soft white light with a Color Rendering Index (CRI) of 82, ensuring good color accuracy.
With a rated life of approximately 10,000 hours based on typical usage of 3 hours per day, this lamp is designed for energy efficiency, using 75% less energy than standard incandescent bulbs. The estimated yearly energy cost is around $0.84, based on a rate of $0.11 per kWh. The lamp is also rated for a minimum starting temperature of -18°C, making it suitable for various environments. However, caution is advised as the lamp may shatter if broken.
Datasheet Summary Powered by GS/AI
The GE Compact Fluorescent Lamp F7BX/SPX27/CD features a G23 base and a T4 bulb shape, making it suitable for use in table lamps and enclosed fixtures. It operates at a power rating of 7 watts, providing an initial lumen output of 400 lumens, which is equivalent to a 25-watt incandescent bulb. The lamp has a color temperature of 2700K, producing a soft white light with a Color Rendering Index (CRI) of 82, ensuring good color accuracy.
With a rated life of approximately 10,000 hours based on typical usage of 3 hours per day, this lamp is designed for energy efficiency, using 75% less energy than standard incandescent bulbs. The estimated yearly energy cost is around $0.84, based on a rate of $0.11 per kWh. The lamp is also rated for a minimum starting temperature of -18°C, making it suitable for various environments. However, caution is advised as the lamp may shatter if broken.
5.39 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
7 W WATTAGE
PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
425 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT