F7BX/835/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF7BX/835/ECO
Description
5.39 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
100 STANDARD PACKAGE
7 W WATTAGE
BIAX, PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
425 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 45 V
CURRENT RATING 0.18 AMPERE
CURRENT CREST FACTOR 1.7
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.39 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
100 STANDARD PACKAGE
7 W WATTAGE
BIAX, PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
425 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 45 V
CURRENT RATING 0.18 AMPERE
CURRENT CREST FACTOR 1.7
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.39 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
100 STANDARD PACKAGE
7 W WATTAGE
BIAX, PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
425 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 45 V
CURRENT RATING 0.18 AMPERE
CURRENT CREST FACTOR 1.7
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT