GE Lighting Straight Tube Fluorescent Lamp F72T8/WW-6PK

Description
INSTANT START TYPE 72 INCH NOMINAL LENGTH 6 STANDARD PACKAGE 35 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 3100 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 72 INCH NOMINAL LENGTH 6 STANDARD PACKAGE 35 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 3100 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F72T8/WW-6PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F72T8/WW-6PK
Straight Tube Fluorescent Lamp F72T8/WW-6PK
INSTANT START TYPE 72 INCH NOMINAL LENGTH 6 STANDARD PACKAGE 35 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 3100 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 72 INCH NOMINAL LENGTH
  • 6 STANDARD PACKAGE
  • 35 W WATTAGE
  • WARM WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 52 COLOR RENDERING INDEX
  • 3100 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F72T8/WW-6PK
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; FA8 1-Pin
Lamp Power 35 watts
Rated Average Life 7500 hours
Initial Lumens 3100 lm (247 cp)
Unlock Full Specs
to access all available technical data