GE Lighting Coated Fluorescent Lamp F72T12SPX35HOCVG

Description
HIGH OUTPUT TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 85 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION COVERGUARD, SHATTER RESISTANT COATING 3500 82 COLOR RENDERING INDEX 6590 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR VOLTAGE RATING 117 V CURRENT CREST FACTOR 1.7 SIZE 1.5 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet
Description
HIGH OUTPUT TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 85 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION COVERGUARD, SHATTER RESISTANT COATING 3500 82 COLOR RENDERING INDEX 6590 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR VOLTAGE RATING 117 V CURRENT CREST FACTOR 1.7 SIZE 1.5 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F72T12SPX35HOCVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F72T12SPX35HOCVG
Coated Fluorescent Lamp F72T12SPX35HOCVG
HIGH OUTPUT TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 85 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION COVERGUARD, SHATTER RESISTANT COATING 3500 82 COLOR RENDERING INDEX 6590 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR VOLTAGE RATING 117 V CURRENT CREST FACTOR 1.7 SIZE 1.5 INCH DIA BULB MATERIAL SODA LIME GLASS
  • HIGH OUTPUT TYPE
  • 72 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 85 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • COVERGUARD, SHATTER RESISTANT COATING
  • 3500
  • 82 COLOR RENDERING INDEX
  • 6590 LUMEN INITIAL INTENSITY
  • COVRGUARD[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • VOLTAGE RATING 117 V
  • CURRENT CREST FACTOR 1.7
  • SIZE 1.5 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F72T12SPX35HOCVG
Product Name Coated Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 85 watts
Rated Average Life 12000 hours
Initial Lumens 6590 lm (525 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Lamp - F28T8/830_1319 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Medium Bi-Pin
Lamp Power 28 watts
Rated Average Life 24000 hours
View Details
Commercial Lighting - F96T12/HO - F96T12SP30HO - 15362 - Kennedy Webster Electric Co.
Specs
Lamp Power 110 watts
Rated Average Life 12000 hours
Initial Lumens 9200 lm (733 cp)
View Details
Light Bulbs -  - Cree, Inc.
Cree, Inc.
Specs
Features Compact
View Details