GE Lighting Straight Tube Fluorescent Lamp F72T12SP41HO15PK

Description
HIGH OUTPUT RAPID START TYPE 72 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 85 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 6650 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
HIGH OUTPUT RAPID START TYPE 72 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 85 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 6650 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F72T12SP41HO15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F72T12SP41HO15PK
Straight Tube Fluorescent Lamp F72T12SP41HO15PK
HIGH OUTPUT RAPID START TYPE 72 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 85 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 6650 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • HIGH OUTPUT RAPID START TYPE
  • 72 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 85 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 72 COLOR RENDERING INDEX
  • 6650 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F72T12SP41HO15PK
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 85 watts
Rated Average Life 12000 hours
Initial Lumens 6650 lm (530 cp)
Unlock Full Specs
to access all available technical data