GE Lighting Straight Tube Fluorescent Lamp F72T12/SP35-15PK

Description
INSTANT START TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 55 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 4700 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 55 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 4700 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F72T12/SP35-15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F72T12/SP35-15PK
Straight Tube Fluorescent Lamp F72T12/SP35-15PK
INSTANT START TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 55 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 4700 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 72 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 55 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 73 COLOR RENDERING INDEX
  • 4700 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F72T12/SP35-15PK
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 55 watts
Rated Average Life 12000 hours
Initial Lumens 4700 lm (374 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Fly Killer Lights - 7457927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type G13
Rated Average Life 20000 hours
Maximum Overall Length 11.81 inch (300 mm)
View Details
CFL T2 Spirals - MLS11T2WW - MaxLite
Specs
Base Type E26
Rated Average Life 10000 hours
Color Rendering Index 84
View Details
Fluorescent Tubes - FP28T5 - Aero-Tech Light Bulb Co.
Aero-Tech Light Bulb Co.
Specs
Base Type Miniature Bi-Pin
Lamp Power 28 watts
Rated Average Life 20000 hours
View Details
Compact Fluorescent Lamp without Ballast - LPLF13TT - RAB Lighting
Specs
Features Compact; Twin Tube
Lamp Power 13 watts
View Details