72 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
55 W WATTAGE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD COATING
4100
60 COLOR RENDERING INDEX
4365 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODA LIME
MERCURY CONTENT 90 MG
STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
72 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
55 W WATTAGE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD COATING
4100
60 COLOR RENDERING INDEX
4365 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODA LIME
MERCURY CONTENT 90 MG
STARTING TEMPERATURE 10 DEG C
72 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
55 W WATTAGE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD COATING
4100
60 COLOR RENDERING INDEX
4365 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODA LIME
MERCURY CONTENT 90 MG
STARTING TEMPERATURE 10 DEG C