GE Lighting Straight Tube Fluorescent Lamp F72T12/CW-15PK

Description
INSTANT START TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 55 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 4500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 55 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 4500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F72T12/CW-15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F72T12/CW-15PK
Straight Tube Fluorescent Lamp F72T12/CW-15PK
INSTANT START TYPE 72 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 55 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 4500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 72 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 55 W WATTAGE
  • COOL WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 4500 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F72T12/CW-15PK
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 55 watts
Rated Average Life 12000 hours
Initial Lumens 4500 lm (358 cp)
Unlock Full Specs
to access all available technical data