VERY HIGH OUTPUT TYPE
72 INCH NOMINAL LENGTH
8 PER CASE STANDARD PACKAGE
160 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
9000 LIFE IN HOUR
T10 SHAPE DESIGNATION
LEXAN, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
9400 LUMEN INITIAL INTENSITY
DIAMETER 1.25 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 90 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPLICATION COLD TEMPERATURE AREA
GE Lighting
Done
Datasheet
Description
VERY HIGH OUTPUT TYPE
72 INCH NOMINAL LENGTH
8 PER CASE STANDARD PACKAGE
160 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
9000 LIFE IN HOUR
T10 SHAPE DESIGNATION
LEXAN, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
9400 LUMEN INITIAL INTENSITY
DIAMETER 1.25 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 90 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPLICATION COLD TEMPERATURE AREA
VERY HIGH OUTPUT TYPE
72 INCH NOMINAL LENGTH
8 PER CASE STANDARD PACKAGE
160 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
9000 LIFE IN HOUR
T10 SHAPE DESIGNATION
LEXAN, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
9400 LUMEN INITIAL INTENSITY
DIAMETER 1.25 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 90 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPLICATION COLD TEMPERATURE AREA