72 INCH NOMINAL LENGTH
18 STANDARD PACKAGE
70 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
SHATTER RESISTANT, PLASTIC COATING
4100
85 COLOR RENDERING INDEX
5670 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE
GE Lighting
Done
Datasheet
Description
72 INCH NOMINAL LENGTH
18 STANDARD PACKAGE
70 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
SHATTER RESISTANT, PLASTIC COATING
4100
85 COLOR RENDERING INDEX
5670 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE
72 INCH NOMINAL LENGTH
18 STANDARD PACKAGE
70 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
SHATTER RESISTANT, PLASTIC COATING
4100
85 COLOR RENDERING INDEX
5670 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE