GE Lighting Straight Tube Fluorescent Lamp F70T8/835PLYXLR

Description
70 INCH NOMINAL LENGTH 25 STANDARD PACKAGE 70 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 6000 LUMEN INITIAL INTENSITY POLYLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
Datasheet
Description
70 INCH NOMINAL LENGTH 25 STANDARD PACKAGE 70 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 6000 LUMEN INITIAL INTENSITY POLYLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F70T8/835PLYXLR - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F70T8/835PLYXLR
Straight Tube Fluorescent Lamp F70T8/835PLYXLR
70 INCH NOMINAL LENGTH 25 STANDARD PACKAGE 70 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 6000 LUMEN INITIAL INTENSITY POLYLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
  • 70 INCH NOMINAL LENGTH
  • 25 STANDARD PACKAGE
  • 70 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3500
  • 85 COLOR RENDERING INDEX
  • 6000 LUMEN INITIAL INTENSITY
  • POLYLUX[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F70T8/835PLYXLR
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 70 watts
Rated Average Life 20000 hours
Initial Lumens 6000 lm (478 cp)
Unlock Full Specs
to access all available technical data