F70QBX850A4P/EOL -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF70QBX850A4P/EOL
Description
8.2 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
70 W WATTAGE
HIGH OUTPUT BIAX, PLUG-IN STYLE
GX24Q-6 4-PIN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
5200 LUMEN INITIAL INTENSITY
250 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 219 V
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
8.2 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
70 W WATTAGE
HIGH OUTPUT BIAX, PLUG-IN STYLE
GX24Q-6 4-PIN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
5200 LUMEN INITIAL INTENSITY
250 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 219 V
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
8.2 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
70 W WATTAGE
HIGH OUTPUT BIAX, PLUG-IN STYLE
GX24Q-6 4-PIN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
5200 LUMEN INITIAL INTENSITY
250 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 219 V
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT