GE LightingStraight Tube Fluorescent LampF6T5/WW/SCB
Description
9 INCH NOMINAL LENGTH
9 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
6 W WATTAGE
WARM WHITE STYLE
G5 MINIATURE 2 PIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3000
295 LUMEN INITIAL INTENSITY
295 INITIAL INTENSITY IN LUMEN
APPLICATION GARAGE/BASEMENT
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 0.625 INCH
GE Lighting
Done
Datasheet
Description
9 INCH NOMINAL LENGTH
9 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
6 W WATTAGE
WARM WHITE STYLE
G5 MINIATURE 2 PIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3000
295 LUMEN INITIAL INTENSITY
295 INITIAL INTENSITY IN LUMEN
APPLICATION GARAGE/BASEMENT
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 0.625 INCH
9 INCH NOMINAL LENGTH
9 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
6 W WATTAGE
WARM WHITE STYLE
G5 MINIATURE 2 PIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3000
295 LUMEN INITIAL INTENSITY
295 INITIAL INTENSITY IN LUMEN
APPLICATION GARAGE/BASEMENT
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 0.625 INCH