GE Lighting Straight Tube Fluorescent Lamp F6T5/D

Description
PREHEAT TYPE 9 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 6 W WATTAGE DAYLIGHT STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 230 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
PREHEAT TYPE 9 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 6 W WATTAGE DAYLIGHT STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 230 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F6T5/D - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F6T5/D
Straight Tube Fluorescent Lamp F6T5/D
PREHEAT TYPE 9 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 6 W WATTAGE DAYLIGHT STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 230 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C
  • PREHEAT TYPE
  • 9 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 6 W WATTAGE
  • DAYLIGHT STYLE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 230 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F6T5/D
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 6 watts
Rated Average Life 5000 hours
Initial Lumens 230 lm (18.32 cp)
Unlock Full Specs
to access all available technical data