GE Lighting Straight Tube Fluorescent Lamp F64T6/WW

Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 40 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY BULB DIAMETER 0.75 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 2610 LUMEN MINIMUM STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 40 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY BULB DIAMETER 0.75 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 2610 LUMEN MINIMUM STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F64T6/WW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F64T6/WW
Straight Tube Fluorescent Lamp F64T6/WW
INSTANT START TYPE 64 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 40 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY BULB DIAMETER 0.75 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 2610 LUMEN MINIMUM STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 64 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 40 W WATTAGE
  • WARM WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 3000
  • 52 COLOR RENDERING INDEX
  • 2900 LUMEN INITIAL INTENSITY
  • BULB DIAMETER 0.75 INCH
  • BULB MATERIAL SODA LIME GLASS
  • LAMP INTENSITY 2610 LUMEN
  • MINIMUM STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F64T6/WW
Product Name Straight Tube Fluorescent Lamp
Base Type Single Pin T-6; FA8 1-Pin
Lamp Power 40 watts
Rated Average Life 7500 hours
Initial Lumens 2900 lm (231 cp)
Unlock Full Specs
to access all available technical data