GE Lighting Straight Tube Fluorescent Lamp F64T6/CW

Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F64T6/CW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F64T6/CW
Straight Tube Fluorescent Lamp F64T6/CW
INSTANT START TYPE 64 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 64 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 40 W WATTAGE
  • COOL WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 2800 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.75 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F64T6/CW
Product Name Straight Tube Fluorescent Lamp
Base Type Single Pin T-6; FA8 1-Pin
Lamp Power 40 watts
Rated Average Life 7500 hours
Initial Lumens 2800 lm (223 cp)
Unlock Full Specs
to access all available technical data