GE Lighting Straight Tube Fluorescent Lamp F64T12/D-15PK

Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 50 W WATTAGE DAYLIGHT STYLE FA8 1-PIN BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 3300 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA
Datasheet
Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 50 W WATTAGE DAYLIGHT STYLE FA8 1-PIN BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 3300 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F64T12/D-15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F64T12/D-15PK
Straight Tube Fluorescent Lamp F64T12/D-15PK
INSTANT START TYPE 64 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 50 W WATTAGE DAYLIGHT STYLE FA8 1-PIN BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 3300 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA
  • INSTANT START TYPE
  • 64 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 50 W WATTAGE
  • DAYLIGHT STYLE
  • FA8 1-PIN BASE TYPE
  • 10000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 3300 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F64T12/D-15PK
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 50 watts
Rated Average Life 10000 hours
Initial Lumens 3300 lm (263 cp)
Unlock Full Specs
to access all available technical data