GE Lighting Straight Tube Fluorescent Lamp F64T12/CW15PK

Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 50 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 3850 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 64 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 50 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 3850 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F64T12/CW15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F64T12/CW15PK
Straight Tube Fluorescent Lamp F64T12/CW15PK
INSTANT START TYPE 64 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 50 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 3850 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 64 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 50 W WATTAGE
  • COOL WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 10000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 3850 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F64T12/CW15PK
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 50 watts
Rated Average Life 10000 hours
Initial Lumens 3850 lm (307 cp)
Unlock Full Specs
to access all available technical data