INSTANT START TYPE
60 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
50 W WATTAGE
COOL WHITE STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
3490 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 124 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
INSTANT START TYPE
60 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
50 W WATTAGE
COOL WHITE STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
3490 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 124 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
INSTANT START TYPE
60 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
50 W WATTAGE
COOL WHITE STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
3490 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 124 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS