VERY HIGH OUTPUT TYPE
60 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
135 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T10 SHAPE DESIGNATION
SHATTER RESISTANT, PLASTIC COATING
4100
60 COLOR RENDERING INDEX
6790 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1.25 INCH DIA
GE Lighting
Done
Datasheet
Description
VERY HIGH OUTPUT TYPE
60 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
135 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T10 SHAPE DESIGNATION
SHATTER RESISTANT, PLASTIC COATING
4100
60 COLOR RENDERING INDEX
6790 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1.25 INCH DIA
VERY HIGH OUTPUT TYPE
60 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
135 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
6000 LIFE IN HOUR
T10 SHAPE DESIGNATION
SHATTER RESISTANT, PLASTIC COATING
4100
60 COLOR RENDERING INDEX
6790 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1.25 INCH DIA