GE Lighting Straight Tube Fluorescent Lamp F60T10/CW-6PK

Description
VERY HIGH OUTPUT TYPE 60 INCH NOMINAL LENGTH 6 STANDARD PACKAGE 135 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 6000 LIFE IN HOUR T10 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.25 INCH DIA PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet
Description
VERY HIGH OUTPUT TYPE 60 INCH NOMINAL LENGTH 6 STANDARD PACKAGE 135 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 6000 LIFE IN HOUR T10 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.25 INCH DIA PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F60T10/CW-6PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F60T10/CW-6PK
Straight Tube Fluorescent Lamp F60T10/CW-6PK
VERY HIGH OUTPUT TYPE 60 INCH NOMINAL LENGTH 6 STANDARD PACKAGE 135 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 6000 LIFE IN HOUR T10 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.25 INCH DIA PRIMARY APPLICATION GARAGE AND BASEMENT
  • VERY HIGH OUTPUT TYPE
  • 60 INCH NOMINAL LENGTH
  • 6 STANDARD PACKAGE
  • 135 W WATTAGE
  • COOL WHITE STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 6000 LIFE IN HOUR
  • T10 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 7000 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.25 INCH DIA
  • PRIMARY APPLICATION GARAGE AND BASEMENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F60T10/CW-6PK
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 135 watts
Rated Average Life 6000 hours
Initial Lumens 7000 lm (558 cp)
Unlock Full Specs
to access all available technical data