F5BX/SPX27/CD -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF5BX/SPX27/CD
Description
4.25 INCH OVERALL LENGTH
4.25 OVERALL LENGTH IN INCH
-18 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
5 W WATTAGE
PLUG IN STYLE
G23 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
265 LUMEN INITIAL INTENSITY
265 INITIAL INTENSITY IN LUMEN
20 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
4.25 INCH OVERALL LENGTH
4.25 OVERALL LENGTH IN INCH
-18 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
5 W WATTAGE
PLUG IN STYLE
G23 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
265 LUMEN INITIAL INTENSITY
265 INITIAL INTENSITY IN LUMEN
20 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V
4.25 INCH OVERALL LENGTH
4.25 OVERALL LENGTH IN INCH
-18 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
5 W WATTAGE
PLUG IN STYLE
G23 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
265 LUMEN INITIAL INTENSITY
265 INITIAL INTENSITY IN LUMEN
20 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V