F5BX/827/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF5BX/827/ECO
Description
4.25 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
100 STANDARD PACKAGE
5 W WATTAGE
BIAX, PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
265 LUMEN INITIAL INTENSITY
20 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
MERCURY CONTENT 3 MG
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
4.25 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
100 STANDARD PACKAGE
5 W WATTAGE
BIAX, PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
265 LUMEN INITIAL INTENSITY
20 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
MERCURY CONTENT 3 MG
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.25 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
100 STANDARD PACKAGE
5 W WATTAGE
BIAX, PLUG-IN STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
265 LUMEN INITIAL INTENSITY
20 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
MERCURY CONTENT 3 MG
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT