60 INCH NOMINAL LENGTH
25 STANDARD PACKAGE
58 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
60 INCH NOMINAL LENGTH
25 STANDARD PACKAGE
58 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
60 INCH NOMINAL LENGTH
25 STANDARD PACKAGE
58 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS