GE Lighting Coated Fluorescent Lamp F58WT8/835/CVG

Description
60 INCH NOMINAL LENGTH 25 PER CASE STANDARD PACKAGE 58 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION COVRGUARD, SHATTER RESISTANT, WEATHER RESISTANT COATING 3500 85 COLOR RENDERING INDEX 5040 LUMEN INITIAL INTENSITY DIAMETER 1 INCH BULB MATERIAL SODALIME MERCURY CONTENT 8 MG
Datasheet
Description
60 INCH NOMINAL LENGTH 25 PER CASE STANDARD PACKAGE 58 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION COVRGUARD, SHATTER RESISTANT, WEATHER RESISTANT COATING 3500 85 COLOR RENDERING INDEX 5040 LUMEN INITIAL INTENSITY DIAMETER 1 INCH BULB MATERIAL SODALIME MERCURY CONTENT 8 MG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F58WT8/835/CVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F58WT8/835/CVG
Coated Fluorescent Lamp F58WT8/835/CVG
60 INCH NOMINAL LENGTH 25 PER CASE STANDARD PACKAGE 58 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION COVRGUARD, SHATTER RESISTANT, WEATHER RESISTANT COATING 3500 85 COLOR RENDERING INDEX 5040 LUMEN INITIAL INTENSITY DIAMETER 1 INCH BULB MATERIAL SODALIME MERCURY CONTENT 8 MG
  • 60 INCH NOMINAL LENGTH
  • 25 PER CASE STANDARD PACKAGE
  • 58 W WATTAGE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • COVRGUARD, SHATTER RESISTANT, WEATHER RESISTANT COATING
  • 3500
  • 85 COLOR RENDERING INDEX
  • 5040 LUMEN INITIAL INTENSITY
  • DIAMETER 1 INCH
  • BULB MATERIAL SODALIME
  • MERCURY CONTENT 8 MG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F58WT8/835/CVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 58 watts
Rated Average Life 20000 hours
Initial Lumens 5040 lm (401 cp)
Unlock Full Specs
to access all available technical data