60 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
58 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
LEXAN, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
4680 LUMEN INITIAL INTENSITY
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 8 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPLICATION COLD TEMPERATURE AREA
GE Lighting
Done
Datasheet
Description
60 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
58 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
LEXAN, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
4680 LUMEN INITIAL INTENSITY
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 8 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPLICATION COLD TEMPERATURE AREA
60 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
58 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
LEXAN, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
4680 LUMEN INITIAL INTENSITY
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 8 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPLICATION COLD TEMPERATURE AREA