F57QBX835A4P/EOL -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF57QBX835A4P/EOL
Description
7.1 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
57 W WATTAGE
HIGH OUTPUT BIAX, PLUG-IN STYLE
GX24Q-5 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
4300 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
7.1 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
57 W WATTAGE
HIGH OUTPUT BIAX, PLUG-IN STYLE
GX24Q-5 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
4300 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
7.1 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
57 W WATTAGE
HIGH OUTPUT BIAX, PLUG-IN STYLE
GX24Q-5 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
4300 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT