GE Lighting Stage/Studio/TV Lamp F55BX/STUDIOBX56

Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 10000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN (INITIAL) INTENSITY 5600 ENERGY SMART[R] BRAND COLOR RENDERING INDEX 89 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet
Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 10000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN (INITIAL) INTENSITY 5600 ENERGY SMART[R] BRAND COLOR RENDERING INDEX 89 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - F55BX/STUDIOBX56 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
F55BX/STUDIOBX56
Stage/Studio/TV Lamp F55BX/STUDIOBX56
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 10000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN (INITIAL) INTENSITY 5600 ENERGY SMART[R] BRAND COLOR RENDERING INDEX 89 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
  • COMPACT FLUORESCENT LAMP TYPE
  • 20.7 INCH OVERALL LENGTH
  • 20.7 OVERALL LENGTH IN INCH
  • 55 W WATTAGE
  • 2G11 4 PIN PLUG-IN BASE TYPE
  • 10000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4100 LUMEN (INITIAL) INTENSITY
  • 5600
  • ENERGY SMART[R] BRAND
  • COLOR RENDERING INDEX 89
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.625 INCH
  • PACKAGING QUANTITY 40
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number F55BX/STUDIOBX56
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Floodlights - 1768533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 100 watts
Rated Average Life 30000 hours
View Details
Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
20 W xenon flash lamps - L11948 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details