F55BX/840 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF55BX/840
Description
20.7 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
25 STANDARD PACKAGE
55 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
4800 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.55 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
20.7 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
25 STANDARD PACKAGE
55 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
4800 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.55 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
Compact Fluorescent Lamp without Ballast
F55BX/840
Compact Fluorescent Lamp without Ballast
F55BX/840
20.7 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
25 STANDARD PACKAGE
55 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
4800 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.55 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT