LIGHT BULB, TWIN TUBE, BIAX PLUG-IN, 4 PIN, 2G11 BASE, 3500K, 55 W, 4800 LUMENS, 20000 HOURS. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F55BX/835 | 65275751 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | Bi-Pin T5; 2G11 4-Pin | |
| Lamp Power | 55 watts | |
| Rated Average Life | 20000 hours |