F552D/830/4P/CD -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF552D/830/4P/CD
Description
8.1 INCH OVERALL LENGTH
-10 DEG C MIN. STARTING TEMPERATURE
5 STANDARD PACKAGE
55 W WATTAGE
PLUG-IN STYLE
GRY10Q-3 4-PIN BASE TYPE
10000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
8.1 INCH OVERALL LENGTH
-10 DEG C MIN. STARTING TEMPERATURE
5 STANDARD PACKAGE
55 W WATTAGE
PLUG-IN STYLE
GRY10Q-3 4-PIN BASE TYPE
10000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
8.1 INCH OVERALL LENGTH
-10 DEG C MIN. STARTING TEMPERATURE
5 STANDARD PACKAGE
55 W WATTAGE
PLUG-IN STYLE
GRY10Q-3 4-PIN BASE TYPE
10000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT