F55/2D835A4PBULK -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF55/2D835A4PBULK
Description
8.1 INCH OVERALL LENGTH
48 PER CASE STANDARD PACKAGE
55 W WATTAGE
PLUG-IN STYLE
GRY10Q-3 4-PIN BASE TYPE
10000 LIFE IN HOUR
3500
82 COLOR RENDERING INDEX
3900 LUMEN INITIAL INTENSITY
LAMP INTENSITY 3300 LUMEN
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
GE Lighting
Done
Datasheet
Description
8.1 INCH OVERALL LENGTH
48 PER CASE STANDARD PACKAGE
55 W WATTAGE
PLUG-IN STYLE
GRY10Q-3 4-PIN BASE TYPE
10000 LIFE IN HOUR
3500
82 COLOR RENDERING INDEX
3900 LUMEN INITIAL INTENSITY
LAMP INTENSITY 3300 LUMEN
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
8.1 INCH OVERALL LENGTH
48 PER CASE STANDARD PACKAGE
55 W WATTAGE
PLUG-IN STYLE
GRY10Q-3 4-PIN BASE TYPE
10000 LIFE IN HOUR
3500
82 COLOR RENDERING INDEX
3900 LUMEN INITIAL INTENSITY
LAMP INTENSITY 3300 LUMEN
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE