GE Lighting Straight Tube Fluorescent Lamp F54WT5830ECO/SLV

Description
RAPID START TYPE 45.2 INCH NOMINAL LENGTH 45.2 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2 PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY 5000 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 4600 LUMEN MINIMUM STARTING TEMPERATURE -4 DEG F
Datasheet
Description
RAPID START TYPE 45.2 INCH NOMINAL LENGTH 45.2 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2 PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY 5000 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 4600 LUMEN MINIMUM STARTING TEMPERATURE -4 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F54WT5830ECO/SLV - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F54WT5830ECO/SLV
Straight Tube Fluorescent Lamp F54WT5830ECO/SLV
RAPID START TYPE 45.2 INCH NOMINAL LENGTH 45.2 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2 PIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY 5000 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 4600 LUMEN MINIMUM STARTING TEMPERATURE -4 DEG F
  • RAPID START TYPE
  • 45.2 INCH NOMINAL LENGTH
  • 45.2 NOMINAL LENGTH IN INCH
  • 30 STANDARD PACKAGE
  • 54 W WATTAGE
  • G5 MINIATURE 2 PIN BASE TYPE
  • 30000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3000
  • 85 COLOR RENDERING INDEX
  • 5000 LUMEN INITIAL INTENSITY
  • 5000 INITIAL INTENSITY IN LUMEN
  • ECOLUX[R] BRAND
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 0.625 INCH
  • MEAN INTENSITY 4600 LUMEN
  • MINIMUM STARTING TEMPERATURE -4 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F54WT5830ECO/SLV
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 54 watts
Rated Average Life 30000 hours
Initial Lumens 5000 lm (398 cp)
Unlock Full Specs
to access all available technical data