GE LightingCoated Fluorescent LampF54T5865HOECOCVG
Description
HIGH OUTPUT RAPID START TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
54 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
6500
85 COLOR RENDERING INDEX
4650 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 117 V
CURRENT RATING 460 MILLIAMPERE
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT RAPID START TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
54 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
6500
85 COLOR RENDERING INDEX
4650 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 117 V
CURRENT RATING 460 MILLIAMPERE
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
HIGH OUTPUT RAPID START TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
54 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
6500
85 COLOR RENDERING INDEX
4650 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 117 V
CURRENT RATING 460 MILLIAMPERE
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS