GE Lighting Coated Fluorescent Lamp F54T5841WMECOCVG

Description
HIGH OUTPUT, ENERGY SAVER TYPE 45.2 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 51 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 85 COLOR RENDERING INDEX 4850 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR CURRENT CREST FACTOR 1.7 SIZE 0.625 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet
Description
HIGH OUTPUT, ENERGY SAVER TYPE 45.2 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 51 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 85 COLOR RENDERING INDEX 4850 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR CURRENT CREST FACTOR 1.7 SIZE 0.625 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F54T5841WMECOCVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F54T5841WMECOCVG
Coated Fluorescent Lamp F54T5841WMECOCVG
HIGH OUTPUT, ENERGY SAVER TYPE 45.2 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 51 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 85 COLOR RENDERING INDEX 4850 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR CURRENT CREST FACTOR 1.7 SIZE 0.625 INCH DIA BULB MATERIAL SODA LIME GLASS
  • HIGH OUTPUT, ENERGY SAVER TYPE
  • 45.2 INCH NOMINAL LENGTH
  • 40 STANDARD PACKAGE
  • 51 W WATTAGE
  • G5 MINIATURE BIPIN BASE TYPE
  • 30000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
  • 4100
  • 85 COLOR RENDERING INDEX
  • 4850 LUMEN INITIAL INTENSITY
  • COVRGUARD[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • CURRENT CREST FACTOR 1.7
  • SIZE 0.625 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F54T5841WMECOCVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 51 watts
Rated Average Life 30000 hours
Initial Lumens 4850 lm (386 cp)
Unlock Full Specs
to access all available technical data