GE Lighting Straight Tube Fluorescent Lamp F54T5/XL/830/ECO

Description
HIGH OUTPUT PROGRAMMED RAPID START TYPE 45.2 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 50000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet
Description
HIGH OUTPUT PROGRAMMED RAPID START TYPE 45.2 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 50000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F54T5/XL/830/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F54T5/XL/830/ECO
Straight Tube Fluorescent Lamp F54T5/XL/830/ECO
HIGH OUTPUT PROGRAMMED RAPID START TYPE 45.2 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 50000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
  • HIGH OUTPUT PROGRAMMED RAPID START TYPE
  • 45.2 INCH NOMINAL LENGTH
  • 40 STANDARD PACKAGE
  • 54 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 50000 (3 HR RAPID START) LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3000
  • 84 COLOR RENDERING INDEX
  • 5000 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE -20 DEG C
  • PRIMARY APPLICATION GARAGE AND BASEMENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F54T5/XL/830/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 54 watts
Rated Average Life 50000 hours
Initial Lumens 5000 lm (398 cp)
Unlock Full Specs
to access all available technical data