GE Lighting Straight Tube Fluorescent Lamp F54T5/850ECO/PRO

Description
45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 17000 LIFE IN HOUR T5 SHAPE DESIGNATION 5000 85 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY BULB DIAMETER 0.62 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 3900 LUMEN MINIMUM STARTING TEMPERATURE -20 DEG C
Datasheet
Description
45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 17000 LIFE IN HOUR T5 SHAPE DESIGNATION 5000 85 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY BULB DIAMETER 0.62 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 3900 LUMEN MINIMUM STARTING TEMPERATURE -20 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F54T5/850ECO/PRO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F54T5/850ECO/PRO
Straight Tube Fluorescent Lamp F54T5/850ECO/PRO
45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 54 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 17000 LIFE IN HOUR T5 SHAPE DESIGNATION 5000 85 COLOR RENDERING INDEX 5000 LUMEN INITIAL INTENSITY BULB DIAMETER 0.62 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 3900 LUMEN MINIMUM STARTING TEMPERATURE -20 DEG C
  • 45.2 INCH NOMINAL LENGTH
  • 40 PER CASE STANDARD PACKAGE
  • 54 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 17000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 5000
  • 85 COLOR RENDERING INDEX
  • 5000 LUMEN INITIAL INTENSITY
  • BULB DIAMETER 0.62 INCH
  • BULB MATERIAL SODA LIME GLASS
  • LAMP INTENSITY 3900 LUMEN
  • MINIMUM STARTING TEMPERATURE -20 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F54T5/850ECO/PRO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 54 watts
Rated Average Life 17000 hours
Initial Lumens 5000 lm (398 cp)
Unlock Full Specs
to access all available technical data