GE LightingCoated Fluorescent LampF54T5/47W/841CVG
Description
HIGH OUTPUT TYPE
45.2 INCH NOMINAL LENGTH
40 PER CASE STANDARD PACKAGE
47 W WATTAGE
COOL WHITE STYLE
G5 MINIATURE BI-PIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
4656 LUMEN INITIAL INTENSITY
DIAMETER 0.62 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 2.5 MG
MINIMUM STARTING TEMPERATURE -20 DEG C
APPLICATION KITCHEN, BASEMENT, GARAGE, WORKSHOP
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT TYPE
45.2 INCH NOMINAL LENGTH
40 PER CASE STANDARD PACKAGE
47 W WATTAGE
COOL WHITE STYLE
G5 MINIATURE BI-PIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
4656 LUMEN INITIAL INTENSITY
DIAMETER 0.62 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 2.5 MG
MINIMUM STARTING TEMPERATURE -20 DEG C
APPLICATION KITCHEN, BASEMENT, GARAGE, WORKSHOP
HIGH OUTPUT TYPE
45.2 INCH NOMINAL LENGTH
40 PER CASE STANDARD PACKAGE
47 W WATTAGE
COOL WHITE STYLE
G5 MINIATURE BI-PIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
4656 LUMEN INITIAL INTENSITY
DIAMETER 0.62 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 2.5 MG
MINIMUM STARTING TEMPERATURE -20 DEG C
APPLICATION KITCHEN, BASEMENT, GARAGE, WORKSHOP