GE Lighting Straight Tube Fluorescent Lamp F4T5/WW/CB

Description
PREHEAT TYPE 6 INCH NOMINAL LENGTH 6 NOMINAL LENGTH IN INCH 10 STANDARD PACKAGE 4 W WATTAGE WARM WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 140 LUMEN INITIAL INTENSITY 140 INITIAL INTENSITY IN LUMEN STARCOAT[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 105 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
PREHEAT TYPE 6 INCH NOMINAL LENGTH 6 NOMINAL LENGTH IN INCH 10 STANDARD PACKAGE 4 W WATTAGE WARM WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 140 LUMEN INITIAL INTENSITY 140 INITIAL INTENSITY IN LUMEN STARCOAT[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 105 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F4T5/WW/CB - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F4T5/WW/CB
Straight Tube Fluorescent Lamp F4T5/WW/CB
PREHEAT TYPE 6 INCH NOMINAL LENGTH 6 NOMINAL LENGTH IN INCH 10 STANDARD PACKAGE 4 W WATTAGE WARM WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 140 LUMEN INITIAL INTENSITY 140 INITIAL INTENSITY IN LUMEN STARCOAT[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 105 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
  • PREHEAT TYPE
  • 6 INCH NOMINAL LENGTH
  • 6 NOMINAL LENGTH IN INCH
  • 10 STANDARD PACKAGE
  • 4 W WATTAGE
  • WARM WHITE STYLE
  • G5 MINIATURE 2 PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3000
  • 52 COLOR RENDERING INDEX
  • 140 LUMEN INITIAL INTENSITY
  • 140 INITIAL INTENSITY IN LUMEN
  • STARCOAT[R] BRAND
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 0.625 INCH
  • MEAN INTENSITY 105 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F4T5/WW/CB
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 4 watts
Rated Average Life 5000 hours
Initial Lumens 140 lm (11.15 cp)
Unlock Full Specs
to access all available technical data