LAMP FLUORESCENT LINEAR 6INCH 4W T5 BI-PIN. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F4T5/CW | 19025408 |
| Product Name | Straight Tube Fluorescent Lamp | Fluorescent Tube |
| Base Type | Bi-Pin T5; Miniature Bi-Pin | |
| Lamp Power | 4 watts | |
| Rated Average Life | 5000 hours | |
| Initial Lumens | 135 lm (10.75 cp) |