GE Lighting Straight Tube Fluorescent Lamp F4T5/CW/CB

Description
PREHEAT TYPE 6 INCH NOMINAL LENGTH 10 STANDARD PACKAGE 4 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 135 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet
Description
PREHEAT TYPE 6 INCH NOMINAL LENGTH 10 STANDARD PACKAGE 4 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 135 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F4T5/CW/CB - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F4T5/CW/CB
Straight Tube Fluorescent Lamp F4T5/CW/CB
PREHEAT TYPE 6 INCH NOMINAL LENGTH 10 STANDARD PACKAGE 4 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 135 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
  • PREHEAT TYPE
  • 6 INCH NOMINAL LENGTH
  • 10 STANDARD PACKAGE
  • 4 W WATTAGE
  • COOL WHITE STYLE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 135 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION GARAGE AND BASEMENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F4T5/CW/CB
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 4 watts
Rated Average Life 5000 hours
Initial Lumens 135 lm (10.75 cp)
Unlock Full Specs
to access all available technical data