GE Lighting Straight Tube Fluorescent Lamp F48T12/SP41/HO

Description
HIGH OUTPUT RAPID START TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 60 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 4250 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
HIGH OUTPUT RAPID START TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 60 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 4250 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F48T12/SP41/HO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F48T12/SP41/HO
Straight Tube Fluorescent Lamp F48T12/SP41/HO
HIGH OUTPUT RAPID START TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 60 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 4250 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • HIGH OUTPUT RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 60 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 72 COLOR RENDERING INDEX
  • 4250 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F48T12/SP41/HO
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 60 watts
Rated Average Life 12000 hours
Initial Lumens 4250 lm (338 cp)
Unlock Full Specs
to access all available technical data