GE Lighting Straight Tube Fluorescent Lamp F48T12/SP35

Description
INSTANT START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE FA8 1-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 3000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE FA8 1-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 3000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F48T12/SP35 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F48T12/SP35
Straight Tube Fluorescent Lamp F48T12/SP35
INSTANT START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE FA8 1-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 3000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 40 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 73 COLOR RENDERING INDEX
  • 3000 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F48T12/SP35
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 40 watts
Rated Average Life 9000 hours
Initial Lumens 3000 lm (239 cp)
Unlock Full Specs
to access all available technical data