GE Lighting Straight Tube Fluorescent Lamp F48T12/SP35/WM

Description
ENERGY SAVER TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 30 W WATTAGE FA8 1-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 2575 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA
Datasheet
Description
ENERGY SAVER TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 30 W WATTAGE FA8 1-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 2575 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F48T12/SP35/WM - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F48T12/SP35/WM
Straight Tube Fluorescent Lamp F48T12/SP35/WM
ENERGY SAVER TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 30 W WATTAGE FA8 1-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 2575 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA
  • ENERGY SAVER TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 30 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 73 COLOR RENDERING INDEX
  • 2575 LUMEN INITIAL INTENSITY
  • WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F48T12/SP35/WM
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 30 watts
Rated Average Life 9000 hours
Initial Lumens 2575 lm (205 cp)
Unlock Full Specs
to access all available technical data