GE Lighting Straight Tube Fluorescent Lamp F48T12/LW/HOWM

Description
ENERGY SAVER, HIGH OUTPUT TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 55 W WATTAGE LITE WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4200 49 COLOR RENDERING INDEX 3900 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
ENERGY SAVER, HIGH OUTPUT TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 55 W WATTAGE LITE WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4200 49 COLOR RENDERING INDEX 3900 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F48T12/LW/HOWM - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F48T12/LW/HOWM
Straight Tube Fluorescent Lamp F48T12/LW/HOWM
ENERGY SAVER, HIGH OUTPUT TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 55 W WATTAGE LITE WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4200 49 COLOR RENDERING INDEX 3900 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • ENERGY SAVER, HIGH OUTPUT TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 55 W WATTAGE
  • LITE WHITE STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4200
  • 49 COLOR RENDERING INDEX
  • 3900 LUMEN INITIAL INTENSITY
  • WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F48T12/LW/HOWM
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 55 watts
Rated Average Life 12000 hours
Initial Lumens 3900 lm (311 cp)
Unlock Full Specs
to access all available technical data