GE Lighting Straight Tube Fluorescent Lamp F48T12/CW/HO/UPC

Description
HIGH OUTPUT, RAPID START TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 60 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 4050 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING -29 DEG C MERCURY CONTENT 60 MILLIGRAM
Datasheet
Description
HIGH OUTPUT, RAPID START TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 60 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 4050 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING -29 DEG C MERCURY CONTENT 60 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F48T12/CW/HO/UPC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F48T12/CW/HO/UPC
Straight Tube Fluorescent Lamp F48T12/CW/HO/UPC
HIGH OUTPUT, RAPID START TYPE 48 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 60 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 4050 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING -29 DEG C MERCURY CONTENT 60 MILLIGRAM
  • HIGH OUTPUT, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 60 W WATTAGE
  • COOL WHITE STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 4050 LUMEN INITIAL INTENSITY
  • DIAMETER 1.5 INCH
  • TEMPERATURE RATING -29 DEG C
  • MERCURY CONTENT 60 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F48T12/CW/HO/UPC
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 60 watts
Rated Average Life 12000 hours
Initial Lumens 4050 lm (323 cp)
Unlock Full Specs
to access all available technical data